Mini-Circuits Balun - NCS1-112+ NCS1-112+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 887069-NCS1-112+ Features: RF Balun 700MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.31.4035
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 887069-NCS1-112+ Features: RF Balun 700MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.31.4035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - NCS1-112+ - 887069-NCS1-112+ - Win Source Electronics
Laguna Hills, CA, United States
Balun - NCS1-112+
887069-NCS1-112+
Balun - NCS1-112+ 887069-NCS1-112+
Manufacturer: Mini-Circuits Win Source Part Number: 887069-NCS1-112+ Features: RF Balun 700MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.31.4035

Manufacturer: Mini-Circuits
Win Source Part Number: 887069-NCS1-112+
Features: RF Balun 700MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8504.31.4035

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 887069-NCS1-112+
Product Name Balun - NCS1-112+
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details