440MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 8-SMD, Flat Leads
Manufacturer: Mini-Circuits
Win Source Part Number: 933177-SCLF-380+
Features: 440MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 8-SMD, Flat Leads
Package: Reel - TR
Package: 8-SMD, Flat Leads
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
RF FILTER LOW PASS 440MHZ 8SMD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 3157-SCLF-380+TR-ND | SCLF-380+ | SCLF-380+ |
| Product Name | RF Filters | RF Filters - SCLF-380+ | RF Filters |
| Filter Technology | Passive Filter |