Anatech Electronics, Inc. 100 MHz LC Low Pass Filter AE100L7841

Description
100 MHz LC Low Pass Filter
Request a Quote
Description
100 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 MHz LC Low Pass Filter - AE100L7841 - Anatech Electronics, Inc.
Garfield, NJ, United States
100 MHz LC Low Pass Filter
AE100L7841
100 MHz LC Low Pass Filter AE100L7841
100 MHz LC Low Pass Filter

100 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE100L7841
Product Name 100 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

3250 MHz Suspended Stripline Low Pass Filter - AE3250SSL1038 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3250 MHz
Insertion Loss 1 to 1.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details
650 MHz LC Lowpass Filter - AE650L9098 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 650 MHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details