Mini-Circuits RF/IF and RFID - RF Directional Coupler DBTC-13-4L+

Description
Win Source Part Number: 1001997-DBTC-13-4L+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel (TR) Applications: Cellular Standard Package: 2,000 Power - Max: 1W Coupler Type: Standard Frequency: 5MHz ~ 1GHz Coupling Factor: 13 ± 0.5dB Return Loss: 32.43dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-DBTC-13-4L+TR
Request a Quote Datasheet
Description
Win Source Part Number: 1001997-DBTC-13-4L+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel (TR) Applications: Cellular Standard Package: 2,000 Power - Max: 1W Coupler Type: Standard Frequency: 5MHz ~ 1GHz Coupling Factor: 13 ± 0.5dB Return Loss: 32.43dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-DBTC-13-4L+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1001997-DBTC-13-4L+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1001997-DBTC-13-4L+
RF/IF and RFID - RF Directional Coupler 1001997-DBTC-13-4L+
Win Source Part Number: 1001997-DBTC-13-4L+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel (TR) Applications: Cellular Standard Package: 2,000 Power - Max: 1W Coupler Type: Standard Frequency: 5MHz ~ 1GHz Coupling Factor: 13 ± 0.5dB Return Loss: 32.43dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-DBTC-13-4L+TR

Win Source Part Number: 1001997-DBTC-13-4L+
Category: RF/IF and RFID>RF Directional Coupler
Package: Tape & Reel (TR)
Applications: Cellular
Standard Package: 2,000
Power - Max: 1W
Coupler Type: Standard
Frequency: 5MHz ~ 1GHz
Coupling Factor: 13 ± 0.5dB
Return Loss: 32.43dB
Package / Case: 5-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Other Names: 3157-DBTC-13-4L+TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1001997-DBTC-13-4L+
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 5.00E6 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details