Mini-Circuits RF/IF and RFID DBTC-10-13X+

Description
Alternative Parts (Cross-Reference): Cross Category: RF/IF and RFID Packaging: Tape and Reel Manufacturer: Mini-Circuits Frequency: 5MHz ~ 1GHz Coupling Factor: 10.3 ± 0.5dB Applications: Cellular Power - Max: 1W Return Loss: 35.99dB
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: RF/IF and RFID Packaging: Tape and Reel Manufacturer: Mini-Circuits Frequency: 5MHz ~ 1GHz Coupling Factor: 10.3 ± 0.5dB Applications: Cellular Power - Max: 1W Return Loss: 35.99dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID -  - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
RF/IF and RFID
Alternative Parts (Cross-Reference): Cross Category: RF/IF and RFID Packaging: Tape and Reel Manufacturer: Mini-Circuits Frequency: 5MHz ~ 1GHz Coupling Factor: 10.3 ± 0.5dB Applications: Cellular Power - Max: 1W Return Loss: 35.99dB

Alternative Parts (Cross-Reference): Cross
Category: RF/IF and RFID
Packaging: Tape and Reel
Manufacturer: Mini-Circuits
Frequency: 5MHz ~ 1GHz
Coupling Factor: 10.3 ± 0.5dB
Applications: Cellular
Power - Max: 1W
Return Loss: 35.99dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Name RF/IF and RFID
Frequency 5.00E6 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details