Mini-Circuits Attenuators BW-S4W2+

Description
FXD ATTEN 2W SMA F/M 4DB ROHS
Datasheet
Description
FXD ATTEN 2W SMA F/M 4DB ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - BW-S4W2+ - ODG (Origin Data Global)
Shenzhen, China
Attenuators
BW-S4W2+
Attenuators BW-S4W2+
FXD ATTEN 2W SMA F/M 4DB ROHS

FXD ATTEN 2W SMA F/M 4DB ROHS

Supplier's Site Datasheet
RF and Wireless - Attenuators - BW-S4W2+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
BW-S4W2+
RF and Wireless - Attenuators BW-S4W2+
FXD ATTEN 2W SMA F/M 4DB ROHS

FXD ATTEN 2W SMA F/M 4DB ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number BW-S4W2+ BW-S4W2+
Product Name Attenuators RF and Wireless - Attenuators
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55533 - CYW55533 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
RF Transceiver ICs - 4823-NRF52832-QFAB-G-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - 336-SI32178-B-FM1RCT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details