IC RF TXRX+MCU 802.15.4 61-XFBGA
IC RF TXRX+MCU 802.15.4 61-XFBGA
IC RF TXRX+MCU 802.15.4 61-XFBGA
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 4823-NRF54LM20A-CAAA-R7DKR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; ZigBee |
| Interface | USB |
| Operating Frequency | 2400 MHz |
| Data Rate | 4000 kbps |