Carr Lane Manufacturing Co. Toggle Hold Down Clamps 3000 Series

Description
5000 Lbs Holding Capacity FEATURES: Heavy-duty air clamp with a solid forged steel clamping arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Solid arm can be tapped to accept a spindle, or otherwise modified. Arm opens 83°. Made in USA. MODELS AVAILABLE (STEEL): CL-3000-PTC Solid Arm AIR CYLINDER: 2-1/2" bore, double acting, 1/4-NPT ports. Buna-N seals for -20° to +200°F operating temperature. 100-psi input air pressure exerts 1600 lbs maximum clamping force at center of arm (150 psi maximum pressure). MATERIAL: Clamping arm > Forged steel. Clamp body > Mild steel. Air Cylinder > Steel and aluminum. Rivets > 400-series stainless. DFARS and RoHS compliant.
Description
5000 Lbs Holding Capacity FEATURES: Heavy-duty air clamp with a solid forged steel clamping arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Solid arm can be tapped to accept a spindle, or otherwise modified. Arm opens 83°. Made in USA. MODELS AVAILABLE (STEEL): CL-3000-PTC Solid Arm AIR CYLINDER: 2-1/2" bore, double acting, 1/4-NPT ports. Buna-N seals for -20° to +200°F operating temperature. 100-psi input air pressure exerts 1600 lbs maximum clamping force at center of arm (150 psi maximum pressure). MATERIAL: Clamping arm > Forged steel. Clamp body > Mild steel. Air Cylinder > Steel and aluminum. Rivets > 400-series stainless. DFARS and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Toggle Hold Down Clamps - 3000 Series - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Toggle Hold Down Clamps
3000 Series
Toggle Hold Down Clamps 3000 Series
5000 Lbs Holding Capacity FEATURES: Heavy-duty air clamp with a solid forged steel clamping arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Solid arm can be tapped to accept a spindle, or otherwise modified. Arm opens 83°. Made in USA. MODELS AVAILABLE (STEEL): CL-3000-PTC Solid Arm AIR CYLINDER: 2-1/2" bore, double acting, 1/4-NPT ports. Buna-N seals for -20° to +200°F operating temperature. 100-psi input air pressure exerts 1600 lbs maximum clamping force at center of arm (150 psi maximum pressure). MATERIAL: Clamping arm > Forged steel. Clamp body > Mild steel. Air Cylinder > Steel and aluminum. Rivets > 400-series stainless. DFARS and RoHS compliant.

5000 Lbs Holding Capacity
FEATURES: Heavy-duty air clamp with a solid forged steel clamping arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Solid arm can be tapped to accept a spindle, or otherwise modified. Arm opens 83°. Made in USA.
MODELS AVAILABLE (STEEL):

CL-3000-PTCSolid Arm

AIR CYLINDER: 2-1/2" bore, double acting, 1/4-NPT ports. Buna-N seals for -20° to +200°F operating temperature. 100-psi input air pressure exerts 1600 lbs maximum clamping force at center of arm (150 psi maximum pressure).
MATERIAL: Clamping arm > Forged steel. Clamp body > Mild steel. Air Cylinder > Steel and aluminum. Rivets > 400-series stainless. DFARS and RoHS compliant.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Hand Clamps
Product Number 3000 Series
Product Name Toggle Hold Down Clamps
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

HDC1800 Heavy Duty Cam Swing Clamps - 72408 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1124 lbs (510 kg)
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100801252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Clamps - 8296155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
Vertical Handle Series - Vertical Handle Cam Clamps - Carr Lane Manufacturing Co.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Cam Action; Vertical
Actuation Manual
View Details