Carr Lane Manufacturing Co. Forged Toggle Pliers 150 Series

Description
350 Lbs Holding Capacity FEATURES: Medium-size toggle pliers made of forged steel. 1-1/4" jaw width in closed position. Made in USA. MODELS AVAILABLE (STEEL): CL-150-PL Hex-Head Spindle ACCESSORIES: Supplied with 5/16-18 hex-head spindle CL-516212-SA. MATERIAL: Handles and jaws > Forged steel, zinc plated clear chromate. Rivets > 400-series stainless. DFARS and RoHS compliant.
Description
350 Lbs Holding Capacity FEATURES: Medium-size toggle pliers made of forged steel. 1-1/4" jaw width in closed position. Made in USA. MODELS AVAILABLE (STEEL): CL-150-PL Hex-Head Spindle ACCESSORIES: Supplied with 5/16-18 hex-head spindle CL-516212-SA. MATERIAL: Handles and jaws > Forged steel, zinc plated clear chromate. Rivets > 400-series stainless. DFARS and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Forged Toggle Pliers - 150 Series - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Forged Toggle Pliers
150 Series
Forged Toggle Pliers 150 Series
350 Lbs Holding Capacity FEATURES: Medium-size toggle pliers made of forged steel. 1-1/4" jaw width in closed position. Made in USA. MODELS AVAILABLE (STEEL): CL-150-PL Hex-Head Spindle ACCESSORIES: Supplied with 5/16-18 hex-head spindle CL-516212-SA. MATERIAL: Handles and jaws > Forged steel, zinc plated clear chromate. Rivets > 400-series stainless. DFARS and RoHS compliant.

350 Lbs Holding Capacity
FEATURES: Medium-size toggle pliers made of forged steel. 1-1/4" jaw width in closed position. Made in USA.
MODELS AVAILABLE (STEEL):

CL-150-PLHex-Head Spindle

ACCESSORIES: Supplied with 5/16-18 hex-head spindle CL-516212-SA.
MATERIAL: Handles and jaws > Forged steel, zinc plated clear chromate. Rivets > 400-series stainless. DFARS and RoHS compliant.

Supplier's Site
Wide Opening Vertical Handle Series - 150 Series - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Wide Opening Vertical Handle Series
150 Series
Wide Opening Vertical Handle Series 150 Series
100 Lbs Holding Capacity FEATURES: Smallest wide-opening hold-down toggle clamp available. Open arm provides adjustable spindle location. Arm opens 100° while handle moves 56°. Made in USA. MODELS AVAILABLE (STEEL): CL-150-VTC Open Arm, Flanged Base CL-151-VTC Open Arm, Straight Base CL-152-VTC Open Arm, Flanged Base, T Handle MODELS AVAILABLE (STAINLESS): CL-150-VTC-S Open Arm, Flanged Base ACCESSORIES (STEEL): Supplied with #10-32 flat-cushion spindle CL-316112-FC and (2) CL-3166-TW flanged washers. ACCESSORIES (STAINLESS): Supplied with stainless hex-head spindle CL-316100-SA-S and (2) CL-3166-TW-S stainless flanged washers. MATERIAL (STEEL): Clamp body > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant. MATERIAL (STAINLESS): Clamp body > 300-series stainless. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant.

100 Lbs Holding Capacity
FEATURES: Smallest wide-opening hold-down toggle clamp available. Open arm provides adjustable spindle location. Arm opens 100° while handle moves 56°. Made in USA.
MODELS AVAILABLE (STEEL):

CL-150-VTCOpen Arm, Flanged Base
CL-151-VTCOpen Arm, Straight Base
CL-152-VTCOpen Arm, Flanged Base, T Handle
MODELS AVAILABLE (STAINLESS):
CL-150-VTC-SOpen Arm, Flanged Base

ACCESSORIES (STEEL): Supplied with #10-32 flat-cushion spindle CL-316112-FC and (2) CL-3166-TW flanged washers.
ACCESSORIES (STAINLESS): Supplied with stainless hex-head spindle CL-316100-SA-S and (2) CL-3166-TW-S stainless flanged washers.
MATERIAL (STEEL): Clamp body > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant.
MATERIAL (STAINLESS): Clamp body > 300-series stainless. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant.
Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co. Carr Lane Manufacturing Co.
Product Category Hand Clamps Hand Clamps
Product Number 150 Series 150 Series
Product Name Forged Toggle Pliers Wide Opening Vertical Handle Series
Clamp Type Toggle Clamp Toggle Clamp
Toggle Clamp Type Pliers Vertical
Actuation Manual Manual; Pneumatic (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

1,550 LB CAP Straight Line Action Toggle Clamps - 70126 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.55 lbs (0.7035 kg)
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100801252794 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Clamps - 254939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Push pull toggle clamp
Body Material Cast Steel
View Details
Oetiker® 1-Ear Clamp, Non-Washed, 100/Bag - 15300002 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.1299 to 0.1614 inch (3.3 to 4.1 mm)
View Details