Minerallac Company Rigid/EMT Conduit Strap MED60

Description
ZINC PLATED STEEL MATERIAL 2.738 INCH 0.875 INCH RIGID CONDUIT/IMC USED ON 100 STANDARD PACKAGE 1 INCH (RIGID CONDUIT/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE MINERALLAC. BRAND INSTALLATION 1 HOLE SNAP ON MED MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 2.738 INCH 0.875 INCH RIGID CONDUIT/IMC USED ON 100 STANDARD PACKAGE 1 INCH (RIGID CONDUIT/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE MINERALLAC. BRAND INSTALLATION 1 HOLE SNAP ON MED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MED60 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MED60
Rigid/EMT Conduit Strap MED60
ZINC PLATED STEEL MATERIAL 2.738 INCH 0.875 INCH RIGID CONDUIT/IMC USED ON 100 STANDARD PACKAGE 1 INCH (RIGID CONDUIT/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE MINERALLAC. BRAND INSTALLATION 1 HOLE SNAP ON MED MODEL
  • ZINC PLATED STEEL MATERIAL
  • 2.738 INCH
  • 0.875 INCH
  • RIGID CONDUIT/IMC USED ON
  • 100 STANDARD PACKAGE
  • 1 INCH (RIGID CONDUIT/IMC) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • MINERALLAC. BRAND
  • INSTALLATION 1 HOLE SNAP ON
  • MED MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MED60
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details