DIRECT BURIAL TYPE
14 AWG MIN. WIRE COMBINATION SIZE
8 AWG MAX. WIRE COMBINATION SIZE
UF SPLICE CONNECTOR, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 486-D, CSA APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
YES CONNECTOR INCLUDED
BURNDY[R] BRAND
ROHS COMPATIBLE
OVERALL LENGTH 4 INCH
SCREW SIZE 1/2 INCH HEX
MATERIAL ALUMINUM
UGSKIT MODEL
Hubbell Incorporated
Done
Datasheet
Description
DIRECT BURIAL TYPE
14 AWG MIN. WIRE COMBINATION SIZE
8 AWG MAX. WIRE COMBINATION SIZE
UF SPLICE CONNECTOR, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 486-D, CSA APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
YES CONNECTOR INCLUDED
BURNDY[R] BRAND
ROHS COMPATIBLE
OVERALL LENGTH 4 INCH
SCREW SIZE 1/2 INCH HEX
MATERIAL ALUMINUM
UGSKIT MODEL
DIRECT BURIAL TYPE
14 AWG MIN. WIRE COMBINATION SIZE
8 AWG MAX. WIRE COMBINATION SIZE
UF SPLICE CONNECTOR, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 486-D, CSA APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
YES CONNECTOR INCLUDED
BURNDY[R] BRAND
ROHS COMPATIBLE
OVERALL LENGTH 4 INCH
SCREW SIZE 1/2 INCH HEX
MATERIAL ALUMINUM
UGSKIT MODEL
DIRECT BURIAL TYPE
14 AWG MIN. WIRE COMBINATION SIZE
8 AWG MAX. WIRE COMBINATION SIZE
UF SPLICE CONNECTOR, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS