Carr Lane Manufacturing Co. Push/Pull Plunger Type Series Threaded Body

Description
Compact plunger clamp for mounting through panels, plates, or angle brackets. Install in a 3/4"-diameter drilled hole or a 3/4-16 tapped hole (M20x1.5 in metric), securing with the locknut provided. Rotate clamp to position handle anywhere within 360°. Standard tapped-plunger version locks in extended or retracted position
Description
Compact plunger clamp for mounting through panels, plates, or angle brackets. Install in a 3/4"-diameter drilled hole or a 3/4-16 tapped hole (M20x1.5 in metric), securing with the locknut provided. Rotate clamp to position handle anywhere within 360°. Standard tapped-plunger version locks in extended or retracted position

Suppliers

Company
Product
Description
Supplier Links
Push/Pull Plunger Type Series - Threaded Body - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Push/Pull Plunger Type Series
Threaded Body
Push/Pull Plunger Type Series Threaded Body
Compact plunger clamp for mounting through panels, plates, or angle brackets. Install in a 3/4"-diameter drilled hole or a 3/4-16 tapped hole (M20x1.5 in metric), securing with the locknut provided. Rotate clamp to position handle anywhere within 360°. Standard tapped-plunger version locks in extended or retracted position

Compact plunger clamp for mounting through panels, plates, or angle brackets. Install in a 3/4"-diameter drilled hole or a 3/4-16 tapped hole (M20x1.5 in metric), securing with the locknut provided. Rotate clamp to position handle anywhere within 360°. Standard tapped-plunger version locks in extended or retracted position

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Hand Clamps
Product Number Threaded Body
Product Name Push/Pull Plunger Type Series
Clamp Type Toggle Clamp
Toggle Clamp Type Push / Pull (Straight Line)
Actuation Manual
Clamping Mechanism Lever
Unlock Full Specs
to access all available technical data

Similar Products

160 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70137 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Wide Opening Vertical Handle Series - 750 Series - Carr Lane Manufacturing Co.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Actuation Manual; Pneumatic (optional feature)
View Details