Minerallac Company Forstner Bit 86928

Description
SELF FEED TYPE STEEL MATERIAL 5 INCH OVERALL LENGTH HEX, TAPERED SHANK TYPE 7/16 INCH SHANK SIZE 1-3/4 INCH BORING DIAMETER FINISH POLISHED NUMBER OF FLUTES 1 NUMBER OF POINTS MULTIPLE APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
SELF FEED TYPE STEEL MATERIAL 5 INCH OVERALL LENGTH HEX, TAPERED SHANK TYPE 7/16 INCH SHANK SIZE 1-3/4 INCH BORING DIAMETER FINISH POLISHED NUMBER OF FLUTES 1 NUMBER OF POINTS MULTIPLE APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit - 86928 - Minerallac Company
Hampshire, IL, USA
Forstner Bit
86928
Forstner Bit 86928
SELF FEED TYPE STEEL MATERIAL 5 INCH OVERALL LENGTH HEX, TAPERED SHANK TYPE 7/16 INCH SHANK SIZE 1-3/4 INCH BORING DIAMETER FINISH POLISHED NUMBER OF FLUTES 1 NUMBER OF POINTS MULTIPLE APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE PACKAGING QUANTITY 1 PER PACK
  • SELF FEED TYPE
  • STEEL MATERIAL
  • 5 INCH OVERALL LENGTH
  • HEX, TAPERED SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 1-3/4 INCH BORING DIAMETER
  • FINISH POLISHED
  • NUMBER OF FLUTES 1
  • NUMBER OF POINTS MULTIPLE
  • APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE
  • PACKAGING QUANTITY 1 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86928
Product Name Forstner Bit
Product Drill
Units Fractional
Drill Type Forstner
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bits - 213837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.154 inch (3.9 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
High Speed Drill 220-GP-9/32 - 220-GP-9/32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 35-389 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 5.750 inch (146.0 mm)
View Details