Te-Co, Inc. Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-7/8 Base to Handle Tip 34001

Description
Product Information Holding Pressure: 100 lbs. Handle Moves 62 degrees Bar Moves 116 degrees Smallest wide opening hold down clamp Open arm allows spindle adjustment Furnished with two Flanged Washers {Part No. 34501) and Neoprene Tipped Spindle Assembly (Part No. 34534) Includes vinyl grip Base has 11/64" diameter holes for #8 cap screws. * Straight base type dimension ** Width of "T": 1-5/8
Description
Product Information Holding Pressure: 100 lbs. Handle Moves 62 degrees Bar Moves 116 degrees Smallest wide opening hold down clamp Open arm allows spindle adjustment Furnished with two Flanged Washers {Part No. 34501) and Neoprene Tipped Spindle Assembly (Part No. 34534) Includes vinyl grip Base has 11/64" diameter holes for #8 cap screws. * Straight base type dimension ** Width of "T": 1-5/8

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-7/8 Base to Handle Tip - 34001 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-7/8 Base to Handle Tip
34001
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-7/8 Base to Handle Tip 34001
Product Information Holding Pressure: 100 lbs. Handle Moves 62 degrees Bar Moves 116 degrees Smallest wide opening hold down clamp Open arm allows spindle adjustment Furnished with two Flanged Washers {Part No. 34501) and Neoprene Tipped Spindle Assembly (Part No. 34534) Includes vinyl grip Base has 11/64" diameter holes for #8 cap screws. * Straight base type dimension ** Width of "T": 1-5/8

Product Information
Holding Pressure: 100 lbs.
Handle Moves 62 degrees
Bar Moves 116 degrees
Smallest wide opening hold down clamp
Open arm allows spindle adjustment
Furnished with two Flanged Washers {Part No. 34501) and Neoprene Tipped Spindle
Assembly (Part No. 34534)
Includes vinyl grip
Base has 11/64" diameter holes for #8 cap screws.
* Straight base type dimension
** Width of "T": 1-5/8

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34001
Product Name Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-7/8 Base to Handle Tip
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 231285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
2,090 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70166-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - IPBSNZ WLL ton 3.00 - 502100300400190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Pull Action Toggle Clamp: Holding Capacity: 700 lbs. - 34425 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pull Back
Clamping Force 700 lbs (317 kg)
View Details