Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPECIALTY TAPES
BUDNICK CONVERTING, INC.
1920 -- CUSHIONMOUNTT SOFT COMBINATION PRINTING TAPE
Budnick Converting, Inc.
CushionmountT Soft Combination Printing Tape
1920
Description
CushionmountT Soft Combination Printing Tape
Budnick Converting, Inc.
Done
Request a Quote
Email Supplier
Description
CushionmountT Soft Combination Printing Tape
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Budnick Converting, Inc.
Columbia, IL, USA
CushionmountT Soft Combination Printing Tape
1920
CushionmountT Soft Combination Printing Tape
1920
CushionmountT Soft Combination Printing Tape
CushionmountT Soft Combination Printing Tape
Supplier's Site
Technical Specifications
Budnick Converting, Inc.
Product Category
Specialty Tapes
Product Number
1920
Product Name
CushionmountT Soft Combination Printing Tape
Unlock Full Specs
to access all available technical data
Similar Products
Budnick Converting, Inc.
Polyethylene Tape (Clear)
2104
Specs
Materials of Construction
Plastic / Polymer
Adhesive
PE - Polyethylene
Thickness
0.0020 inches (0.0508 mm)
View Details
Budnick Converting, Inc.
Performance Grade Kraft Flatback Tape
53313
Specs
Materials of Construction
Paper
Adhesive
Flatback Paper
Thickness
0.0068 inches (0.1727 mm)
View Details
Budnick Converting, Inc.
Skived PTFE Tape
215-10
Specs
Materials of Construction
Fluoropolymer (Teflon); Plastic / Polymer
Adhesive
PTFE - Skived
Thickness
0.0115 inches (0.2921 mm)
View Details
Budnick Converting, Inc.
PET Fleece Tape
51608
Specs
Materials of Construction
Polyester; Plastic / Polymer
Adhesive
PET - Polyester
Thickness
0.0110 inches (0.2794 mm)
View Details