Jergens, Inc. T-Slot Bolts 44304

Description
Jergens T-Slot Bolts protect your expensive machine table slots. Their finished machined head provides at least 50% more bearing surface under your table slot. T-Slot Bolts outlast T-Bolts in wearability in most applications. Features, Benefits, & Product Specifications: Material: Alloy Steel Finish: Black Oxide Heat Treat: RC 34-38 Thread: 2A-UNC Available in lengths up to 24"
Request a Quote
Description
Jergens T-Slot Bolts protect your expensive machine table slots. Their finished machined head provides at least 50% more bearing surface under your table slot. T-Slot Bolts outlast T-Bolts in wearability in most applications. Features, Benefits, & Product Specifications: Material: Alloy Steel Finish: Black Oxide Heat Treat: RC 34-38 Thread: 2A-UNC Available in lengths up to 24"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens T-Slot Bolt part number 44304 is designed to protect machine table slots while providing enhanced durability. Made from alloy steel with a black oxide finish, this bolt features a heat treatment hardness of RC 34-38. It has a thread size of 5/8-11 and dimensions that include a length of 3.5 inches, a head diameter of 1.125 inches, and a bearing surface of 2.625 inches. Weighing 1.5 pounds, this T-Slot Bolt offers at least 50% more bearing surface compared to standard T-Bolts, making it suitable for applications requiring increased wear resistance and stability.

Datasheet Summary
Powered by GS/AI

Jergens T-Slot Bolt part number 44304 is designed to protect machine table slots while providing enhanced durability. Made from alloy steel with a black oxide finish, this bolt features a heat treatment hardness of RC 34-38. It has a thread size of 5/8-11 and dimensions that include a length of 3.5 inches, a head diameter of 1.125 inches, and a bearing surface of 2.625 inches. Weighing 1.5 pounds, this T-Slot Bolt offers at least 50% more bearing surface compared to standard T-Bolts, making it suitable for applications requiring increased wear resistance and stability.

Suppliers

Company
Product
Description
Supplier Links
T-Slot Bolts - 44304 - Jergens, Inc.
Cleveland, OH, United States
T-Slot Bolts
44304
T-Slot Bolts 44304
Jergens T-Slot Bolts protect your expensive machine table slots. Their finished machined head provides at least 50% more bearing surface under your table slot. T-Slot Bolts outlast T-Bolts in wearability in most applications. Features, Benefits, & Product Specifications: Material: Alloy Steel Finish: Black Oxide Heat Treat: RC 34-38 Thread: 2A-UNC Available in lengths up to 24"

Jergens T-Slot Bolts protect your expensive machine table slots. Their finished machined head provides at least 50% more bearing surface under your table slot. T-Slot Bolts outlast T-Bolts in wearability in most applications.
Features, Benefits, & Product Specifications:

  • Material: Alloy Steel
  • Finish: Black Oxide
  • Heat Treat: RC 34-38
  • Thread: 2A-UNC
  • Available in lengths up to 24"
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Bolts
Product Number 44304
Product Name T-Slot Bolts
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Bolts - 42706 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
T-Bolts - 42905 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
T-Bolts - 43005 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Kwik-Strip® Stripper Bolts - 46617 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details