Minerallac Company Hex Nut - Non Metric 43105

Description
JAM TYPE BRASS MATERIAL 5/16 INCH WIDTH ACROSS FLAT #6 NOMINAL DIAMETER 32 TPI THREAD TYPE COARSE HEIGHT 0.108 INCH THREAD DIRECTION RIGHT HAND PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
JAM TYPE BRASS MATERIAL 5/16 INCH WIDTH ACROSS FLAT #6 NOMINAL DIAMETER 32 TPI THREAD TYPE COARSE HEIGHT 0.108 INCH THREAD DIRECTION RIGHT HAND PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 43105 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
43105
Hex Nut - Non Metric 43105
JAM TYPE BRASS MATERIAL 5/16 INCH WIDTH ACROSS FLAT #6 NOMINAL DIAMETER 32 TPI THREAD TYPE COARSE HEIGHT 0.108 INCH THREAD DIRECTION RIGHT HAND PACKAGING QUANTITY 100 PER BOX
  • JAM TYPE
  • BRASS MATERIAL
  • 5/16 INCH WIDTH ACROSS FLAT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • THREAD TYPE COARSE
  • HEIGHT 0.108 INCH
  • THREAD DIRECTION RIGHT HAND
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 43105
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

6mm Across Flats, 2.8 Thick, M3.5 Thread, Alloy Steel Hexagonal Nut - MD0934MQO035 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M3.5
Material Steel
View Details
Two Way Side Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
Glass-Filled PTFE Nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details