Jergens, Inc. Knurled Lock Nuts 28103

Description
Jergens Knurled Lock Nuts are most convenient for quick thread locking on jig and fixture work. A straight-knurled radius provides a sure, non-slip finger grip in oily conditions. Faces are square with threads which assures a large locking surface. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet
Description
Jergens Knurled Lock Nuts are most convenient for quick thread locking on jig and fixture work. A straight-knurled radius provides a sure, non-slip finger grip in oily conditions. Faces are square with threads which assures a large locking surface. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knurled Lock Nuts - 28103 - Jergens, Inc.
Cleveland, OH, United States
Knurled Lock Nuts
28103
Knurled Lock Nuts 28103
Jergens Knurled Lock Nuts are most convenient for quick thread locking on jig and fixture work. A straight-knurled radius provides a sure, non-slip finger grip in oily conditions. Faces are square with threads which assures a large locking surface. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC

Jergens Knurled Lock Nuts are most convenient for quick thread locking on jig and fixture work. A straight-knurled radius provides a sure, non-slip finger grip in oily conditions. Faces are square with threads which assures a large locking surface.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
  • Thread: 2B-UNC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 28103
Product Name Knurled Lock Nuts
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43305 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Stainless Steel Flange Nuts - 20006 - Jergens, Inc.
Specs
Type Flange Nut
Size 1/2"; 1/2-13
Material Stainless Steel; 303 Stainless Steel
View Details
Knurled Lock Nuts - 28105 - Jergens, Inc.
Specs
Type Locknut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Wing Grips - 40882 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details