Minerallac Company Hex Nut - Non Metric 40250

Description
JAM TYPE GRADE 5 STAINLESS STEEL MATERIAL 0.665 INCH WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI 0.665 INCH THICKNESS THREAD TYPE COARSE THREAD DIRECTION RIGHT HAND PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
JAM TYPE GRADE 5 STAINLESS STEEL MATERIAL 0.665 INCH WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI 0.665 INCH THICKNESS THREAD TYPE COARSE THREAD DIRECTION RIGHT HAND PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 40250 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
40250
Hex Nut - Non Metric 40250
JAM TYPE GRADE 5 STAINLESS STEEL MATERIAL 0.665 INCH WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI 0.665 INCH THICKNESS THREAD TYPE COARSE THREAD DIRECTION RIGHT HAND PACKAGING QUANTITY 50 PER BOX
  • JAM TYPE
  • GRADE 5 STAINLESS STEEL MATERIAL
  • 0.665 INCH WIDTH ACROSS FLAT
  • 3/4 INCH NOMINAL DIAMETER
  • 10 TPI
  • 0.665 INCH THICKNESS
  • THREAD TYPE COARSE
  • THREAD DIRECTION RIGHT HAND
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 40250
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

5.5mm Across Flats, 2.4 Thick, M3 Thread, Alloy Steel Hexagonal Nut - MD0934MXO030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M3
Material Stainless Steel
View Details
All Metal Hex Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
Glass-Filled PTFE Nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details