Minerallac Company Hex Nut - Non Metric 40140

Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH NOMINAL DIAMETER 13 TPI THREAD TYPE COARSE GRADE A THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH NOMINAL DIAMETER 13 TPI THREAD TYPE COARSE GRADE A THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 40140 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
40140
Hex Nut - Non Metric 40140
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH NOMINAL DIAMETER 13 TPI THREAD TYPE COARSE GRADE A THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • JAM TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1/2 INCH NOMINAL DIAMETER
  • 13 TPI
  • THREAD TYPE COARSE
  • GRADE A
  • THREAD DIRECTION RIGHT HAND
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 40140
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Nut - BJ754 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M6; M8; M10; M12; M16
Material Steel
Finish Black Oxide
View Details
Stainless Steel Flange Nuts - 20003 - Jergens, Inc.
Specs
Type Flange Nut
Size 5/16"; 5/16-18
Material Stainless Steel; 303 Stainless Steel
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Flat Washer, 8-32, Qty 100 - W8S038 - Newport MKS
Specs
Type Washer Nut
Material Stainless Steel
View Details