Autoquip Corporation 90 Degree Rotator 54-50

Description
90 Degree Rotator - Non-Intrusive Tilters Designed to Upend Uniform Loads for Repositioning or Palletizing & De-palletizing 90 Degree Rotators are industrial hydraulic tilters specially designed to upend uniform loads through 90 degree non-intrusive travel at a controlled rate of speed. These hydraulic rotators reposition or re-orientate a wide variety of "cubed" loads such as coils, dies, engines, and other heavy loads where the center of gravity is centered on the load throughout rotation. Loads can be upended within the tilter's own footpring, allowing the tilter to consume half the floor space of conventional upenders. Hydraulic rotators utilize single acting hydraulic cylinders with specially designed mechanical linkages and interflow hydraulic piping to accomplish this unique, non-intrusive, tilting feature. Autoquip has been designing and manufacturing 90 Degree Rotators in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.
Description
90 Degree Rotator - Non-Intrusive Tilters Designed to Upend Uniform Loads for Repositioning or Palletizing & De-palletizing 90 Degree Rotators are industrial hydraulic tilters specially designed to upend uniform loads through 90 degree non-intrusive travel at a controlled rate of speed. These hydraulic rotators reposition or re-orientate a wide variety of "cubed" loads such as coils, dies, engines, and other heavy loads where the center of gravity is centered on the load throughout rotation. Loads can be upended within the tilter's own footpring, allowing the tilter to consume half the floor space of conventional upenders. Hydraulic rotators utilize single acting hydraulic cylinders with specially designed mechanical linkages and interflow hydraulic piping to accomplish this unique, non-intrusive, tilting feature. Autoquip has been designing and manufacturing 90 Degree Rotators in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

Suppliers

Company
Product
Description
Supplier Links
Guthrie, OK, USA
90 Degree Rotator
54-50
90 Degree Rotator 54-50
90 Degree Rotator - Non-Intrusive Tilters Designed to Upend Uniform Loads for Repositioning or Palletizing & De-palletizing 90 Degree Rotators are industrial hydraulic tilters specially designed to upend uniform loads through 90 degree non-intrusive travel at a controlled rate of speed. These hydraulic rotators reposition or re-orientate a wide variety of "cubed" loads such as coils, dies, engines, and other heavy loads where the center of gravity is centered on the load throughout rotation. Loads can be upended within the tilter's own footpring, allowing the tilter to consume half the floor space of conventional upenders. Hydraulic rotators utilize single acting hydraulic cylinders with specially designed mechanical linkages and interflow hydraulic piping to accomplish this unique, non-intrusive, tilting feature. Autoquip has been designing and manufacturing 90 Degree Rotators in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

90 Degree Rotator - Non-Intrusive Tilters Designed to Upend Uniform Loads for Repositioning or Palletizing & De-palletizing

90 Degree Rotators are industrial hydraulic tilters specially designed to upend uniform loads through 90 degree non-intrusive travel at a controlled rate of speed. These hydraulic rotators reposition or re-orientate a wide variety of "cubed" loads such as coils, dies, engines, and other heavy loads where the center of gravity is centered on the load throughout rotation. Loads can be upended within the tilter's own footpring, allowing the tilter to consume half the floor space of conventional upenders. Hydraulic rotators utilize single acting hydraulic cylinders with specially designed mechanical linkages and interflow hydraulic piping to accomplish this unique, non-intrusive, tilting feature.
Autoquip has been designing and manufacturing 90 Degree Rotators in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Tilt Tables
Product Number 54-50
Product Name 90 Degree Rotator
Power Motor
Unlock Full Specs
to access all available technical data

Similar Products

High-precision heavy-load Pan-Tilt Head HP-HX50 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 110 lbs (50 kg)
View Details
Tilt Platform, Stainless Steel, 4.72 x 7.09 in., ±2.86° Range, 10-24 and 1/4-20 - TGN120 - Newport MKS
Specs
Load Capacity 101 lbs (45.88 kg)
Width / Diameter 0.3937 ft (1.2 dm)
Length 0.5906 ft (1.8 dm)
View Details
Lift & Tilt Combination Table - PT-55364-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5500 lbs (2494 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
42
Raymond Handling Consultants, L.C.
Specs
Load Capacity 4000 lbs (1814 kg)
Width / Diameter 4 ft (12.19 dm)
Length 5.17 ft (15.75 dm)
View Details