ABLIC Inc. Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors S-8424AADFT-TB-U

Description
Win Source Part Number: 1253073-S-8424AADFT- TB-U Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: S-8424A Package: Tape & Reel (TR) Applications: Power Supply Switching Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 1.7V ~ 16V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8424
Request a Quote Datasheet
Description
Win Source Part Number: 1253073-S-8424AADFT- TB-U Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: S-8424A Package: Tape & Reel (TR) Applications: Power Supply Switching Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 1.7V ~ 16V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8424
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253073-S-8424AADFT-TB-U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253073-S-8424AADFT-TB-U
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253073-S-8424AADFT-TB-U
Win Source Part Number: 1253073-S-8424AADFT- TB-U Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: S-8424A Package: Tape & Reel (TR) Applications: Power Supply Switching Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 1.7V ~ 16V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8424

Win Source Part Number: 1253073-S-8424AADFT-TB-U
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Series: S-8424A
Package: Tape & Reel (TR)
Applications: Power Supply Switching
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Input: 1.7V ~ 16V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8424

Buy Now Datasheet
Power Supply Controllers, Monitors - S-8424AADFT-TB-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
S-8424AADFT-TB-U
Power Supply Controllers, Monitors S-8424AADFT-TB-U
Power Supply Controller Power Supply Switching 8-TSSOP

Power Supply Controller Power Supply Switching 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
S-8424AADFT-TB-U
Battery Management S-8424AADFT-TB-U
Battery Management COMPOSITE IC

Battery Management COMPOSITE IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253073-S-8424AADFT-TB-U S-8424AADFT-TB-U S-8424AADFT-TB-U
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details