The S-8240ABX-I6T1U is a battery protection integrated circuit designed for lithium-ion and lithium polymer rechargeable battery packs. It features high-accuracy voltage detection circuits for overcharge, overdischarge, and overcurrent conditions, with detection voltages adjustable within specified ranges. The overcharge detection voltage can be set between 3.500 V to 4.600 V, while the overdischarge detection voltage ranges from 2.000 V to 3.400 V. The device operates over a wide temperature range of -40°C to +85°C and consumes low current, with typical operation at 1.5 OºA and a maximum of 3.0 OºA. It includes built-in delay circuits, eliminating the need for external capacitors, and supports various release conditions for overcurrent statuses. The S-8240ABX-I6T1U is available in multiple package types, including SOT-23-6 and SNT-6A, and is compliant with lead-free and halogen-free standards. This product is suitable for applications requiring reliable battery management and protection.
LINEAR IC
Battery Battery Protection IC Lithium Ion/Polymer SNT-6A
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-8240ABX-I6T1U | S-8240ABX-I6T1U |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Number of Supplies | 1 |