ABLIC Inc. PMIC - PMIC - Battery Management - S-8232NEFT-T2-G S-8232NEFT-T2-G

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063702-S-8232NEFT-T2 -G Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063702-S-8232NEFT-T2 -G Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8232NEFT-T2-G - 063702-S-8232NEFT-T2-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8232NEFT-T2-G
063702-S-8232NEFT-T2-G
PMIC - PMIC - Battery Management - S-8232NEFT-T2-G 063702-S-8232NEFT-T2-G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063702-S-8232NEFT-T2 -G Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063702-S-8232NEFT-T2-G
Packaging: Reel - TR
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - S-8232NEFT-T2-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
S-8232NEFT-T2-G
Battery Management S-8232NEFT-T2-G
Battery Battery Protection IC Lithium Ion/Polymer 8-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - S-8232NEFT-T2-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
S-8232NEFT-T2-G
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management S-8232NEFT-T2-G
IC BATT PROT LI-ION 2CELL 8TSSOP

IC BATT PROT LI-ION 2CELL 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 063702-S-8232NEFT-T2-G S-8232NEFT-T2-G S-8232NEFT-T2-G
Product Name PMIC - PMIC - Battery Management - S-8232NEFT-T2-G Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905532P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type SOT-223
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details