Texas Instruments PMIC - PMIC - Battery Chargers - BQ25601RTWR BQ25601RTWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 849579-BQ25601RTWR Features: Charger IC Package: Reel - TR Family Name: BQ25601 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47384-1, 296-47384-2, 296-47384-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 849579-BQ25601RTWR Features: Charger IC Package: Reel - TR Family Name: BQ25601 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47384-1, 296-47384-2, 296-47384-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ25601RTWR - 849579-BQ25601RTWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25601RTWR
849579-BQ25601RTWR
PMIC - PMIC - Battery Chargers - BQ25601RTWR 849579-BQ25601RTWR
Manufacturer: Texas Instruments Win Source Part Number: 849579-BQ25601RTWR Features: Charger IC Package: Reel - TR Family Name: BQ25601 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47384-1, 296-47384-2, 296-47384-6

Manufacturer: Texas Instruments
Win Source Part Number: 849579-BQ25601RTWR
Features: Charger IC
Package: Reel - TR
Family Name: BQ25601
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47384-1, 296-47384-2, 296-47384-6

Buy Now Datasheet
Battery Chargers - BQ25601RTWR - ODG (Origin Data Global)
Shenzhen, China
Battery Chargers
BQ25601RTWR
Battery Chargers BQ25601RTWR
IC BATT CNTRL LI-ION 1CEL 24WQFN

IC BATT CNTRL LI-ION 1CEL 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 849579-BQ25601RTWR BQ25601RTWR
Product Name PMIC - PMIC - Battery Chargers - BQ25601RTWR Battery Chargers
Package Type Other; Reel - TR Other; 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25070DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1690663 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Power Distribution Switches, Load Drivers - A2982ELWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details