The A8601 is a multiple-output regulator for automotive LCD display bias, providing five independently adjustable output voltages from three linear regulators and two charge pumps, with preprogrammed power-up and shutdown sequences. It features a switchable frequency range of 350 kHz to 2.25 MHz with external synchronization, and includes overcurrent, overvoltage, short-circuit, and thermal overload protection. The device is housed in a 28-pin TSSOP package with an exposed thermal pad and is AEC-Q100 qualified for automotive applications. Shutdown current is less than 10 µA, and it supports operation at ambient temperatures up to 125°C with a maximum junction temperature of 150°C.
The A8601 simplifies LCD bias voltage generation, providing five independently adjustable outputs, programmable switching frequency, and pre-programmed power-up/down sequencing.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Switching Regulator, PDSO28, Product overview: A8601KLPTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8601KLPTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134841-A8601KLPTR-T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Converter, LCD
Mounting: SMD
Voltage - Output: Adjustable
Voltage - Input: 4 V ~ 5.5 V
Number of Outputs: 5
Family Name: A8601
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 28-TSSOP-EP
Alternative Parts (Cross-Reference): L5950; 88PG877-A3-NFB1C000;
Introduction Date: March 28, 2012
Country of Origin: Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
IC REG CONV LCD 5OUT 28TSSOP
IC REG CONV LCD 5OUT 28TSSOP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | A8601KLPTR-T | 750-A8601KLPTR-T | 1134841-A8601KLPTR-T | A8601KLPTR-T | A8601KLPTR-T |
| Product Name | Multiple-Output Reg. For Auto Lcd Display Bias | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - A8601KLPTR-T | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Output Voltage Type | Adjustable / Variable |