ADP3338AKC-3-RL7 -- PMIC - VOLTAGE REGULATORS - LINEAR
Rochester Electronics
PMIC - Voltage Regulators - Linear
ADP3338AKC-3-RL7
Description
IC REG LDO 1A 3V SOT223
-
Lingto Electronic Limited
Datasheet
Description
IC REG LDO 1A 3V SOT223
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
ADP3338AKC-3-RL7 |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
|
Regulator Type
|
Low Dropout
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
1.5 amps
VIN
3 to 5.5 volts
View Details
Output Polarity
Positive
Package Type
Other; TO-252
IQ
0.0044 amps
View Details
Regulator Type
Low Dropout
Special Features
Shutdown (Inhibit) Pin; Shutdown
IOUT
0.5000 amps
View Details
Package Type
Other; 24-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details