The S-812C22BPI-C4CTFG is a linear voltage regulator IC from the S-812C series, designed to operate with a maximum input voltage of 16 V and provide an output current of up to 75 mA. It features selectable output voltages ranging from 2.0 V to 6.0 V in 0.1 V increments, with an output voltage accuracy of ±2.0%. The typical dropout voltage is 120 mV at a 5.0 V output with a load current of 10 mA. This IC is characterized by low current consumption, with typical values of 1.0 µA during operation and a maximum of 1.8 µA for a 3.0 V output. It includes a built-in ON/OFF circuit, allowing for power management, and offers selectable short-circuit protection with a typical short-circuit current of 40 mA. The operating temperature range is from -40°C to +85°C, making it suitable for various applications, including constant-voltage power supplies for home appliances, battery-powered devices, and communication equipment. The product is available in multiple package types, including SNT-6A, SOT-23-5, SOT-89-3, SOT-89-5, TO-92, and WLP-4R.
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SNT-6A
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-812C22BPI-C4CTFG |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |