ABLIC Inc. PMIC - PMIC - Supervisors - S-80830CNNB S-80830CNNB

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063281-S-80830CNNB Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063281-S-80830CNNB Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - S-80830CNNB - 063281-S-80830CNNB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - S-80830CNNB
063281-S-80830CNNB
PMIC - PMIC - Supervisors - S-80830CNNB 063281-S-80830CNNB
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063281-S-80830CNNB Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063281-S-80830CNNB
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.0V Voltage Supervisor IC
691-S-80830CNNB
3.0V Voltage Supervisor IC 691-S-80830CNNB
IC VOLT DETECTOR 3.0V SC-82AB Product overview: S-80830CNNB from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80830CNNB can be used for catalog matching and distributor lookup.

IC VOLT DETECTOR 3.0V SC-82AB Product overview: S-80830CNNB from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80830CNNB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 063281-S-80830CNNB 691-S-80830CNNB
Product Name PMIC - PMIC - Supervisors - S-80830CNNB 3.0V Voltage Supervisor IC
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products