ABLIC Inc. Integrated Circuits (ICs) - PMIC - Supervisors S-80160ANPF-JDLTFG

Description
Win Source Part Number: 1251821-S-80160ANPF- JDLTFG Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-801 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 32.5ms Minimum Voltage - Threshold: 6V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1251821-S-80160ANPF- JDLTFG Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-801 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 32.5ms Minimum Voltage - Threshold: 6V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1251821-S-80160ANPF-JDLTFG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1251821-S-80160ANPF-JDLTFG
Integrated Circuits (ICs) - PMIC - Supervisors 1251821-S-80160ANPF-JDLTFG
Win Source Part Number: 1251821-S-80160ANPF- JDLTFG Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-801 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 32.5ms Minimum Voltage - Threshold: 6V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete

Win Source Part Number: 1251821-S-80160ANPF-JDLTFG
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-801
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 32.5ms Minimum
Voltage - Threshold: 6V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete

Buy Now Datasheet
Supervisors - S-80160ANPF-JDLTFG-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SNT-4A

Supervisor Open Drain or Open Collector 1 Channel SNT-4A

Buy Now Datasheet
Singapore, Singapore
4A Voltage Supervisor IC
691-S-80160ANPF-JDLTFG
4A Voltage Supervisor IC 691-S-80160ANPF-JDLTFG
IC SUPERVISOR 1 CHANNEL SNT-4A Product overview: S-80160ANPF-JDLTFG from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80160ANPF-JDLT FG can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SNT-4A Product overview: S-80160ANPF-JDLTFG from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80160ANPF-JDLTFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - S-80160ANPF-JDLTFG - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-80160ANPF-JDLTFG
PMIC - Supervisors S-80160ANPF-JDLTFG
IC SUPERVISOR 1 CHANNEL SNT-4A

IC SUPERVISOR 1 CHANNEL SNT-4A

Supplier's Site Datasheet
Supervisors - S-80160ANPF-JDLTFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SNT-4A

Supervisor Open Drain or Open Collector 1 Channel SNT-4A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - S-80160ANPF-JDLTFG - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
S-80160ANPF-JDLTFG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors S-80160ANPF-JDLTFG
IC SUPERVISOR 1 CHANNEL SNT-4A

IC SUPERVISOR 1 CHANNEL SNT-4A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1251821-S-80160ANPF-JDLTFG S-80160ANPF-JDLTFG-ND 691-S-80160ANPF-JDLTFG S-80160ANPF-JDLTFG S-80160ANPF-JDLTFG S-80160ANPF-JDLTFG
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Supervisors 4A Voltage Supervisor IC PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Threshold 6 volts 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products