Win Source Part Number: 1234070-S-5855AADB-M
Category: Sensors, Transducers>Temperat
Series: S-5855A
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: PWM
Test Condition: 25°C
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 55°C
Accuracy - Highest (Lowest): ±3°C
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-5855
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1234070-S-5855AADB-M5T1U |
| Product Name | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature |