TE Connectivity Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Te Connectivity HPP845E134R4

Description
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Te Connectivity - 33AC4135 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Te Connectivity
33AC4135
Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Te Connectivity 33AC4135
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 33AC4135
Product Name Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Te Connectivity
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1897922 - RS Components, Ltd.
Specs
Package / Mounting Dfn
Standards and Certifications RoHS
View Details
Optical Rug. Temperature Sensor FC 1565 - 1-FS63RTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details