ABLIC Inc. Temperature Sensors - Thermostats - Solid State S-5841A40A-I6T1U

Description
THERMOSTAT 40DEGC ACT HI SNT-6A
Request a Quote
Description
THERMOSTAT 40DEGC ACT HI SNT-6A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-5841 Series temperature switch IC (thermostat IC) from DigiKey operates within a detection temperature range of +40°C to +100°C, with a detection accuracy of ±2.5°C. It features low voltage operation starting at 2.2 V and consumes a typical current of 10 µA at +25°C. The device allows for selectable hysteresis temperatures of 0°C, 2°C, 4°C, and 10°C, and offers options for output logic in active "H" or "L" as well as output form in CMOS or N-channel open drain. The operational temperature range extends from ,àí40°C to +125°C. The product is available in SOT-23-5 and SNT-6A packages and is lead-free and halogen-free. Applications include fan control, air conditioning systems, and various electronic devices.

Datasheet Summary
Powered by GS/AI

The S-5841 Series temperature switch IC (thermostat IC) from DigiKey operates within a detection temperature range of +40°C to +100°C, with a detection accuracy of ±2.5°C. It features low voltage operation starting at 2.2 V and consumes a typical current of 10 µA at +25°C. The device allows for selectable hysteresis temperatures of 0°C, 2°C, 4°C, and 10°C, and offers options for output logic in active "H" or "L" as well as output form in CMOS or N-channel open drain. The operational temperature range extends from ,àí40°C to +125°C. The product is available in SOT-23-5 and SNT-6A packages and is lead-free and halogen-free. Applications include fan control, air conditioning systems, and various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Thermostats - Solid State - 1662-1671-2-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Thermostats - Solid State
1662-1671-2-ND
Temperature Sensors - Thermostats - Solid State 1662-1671-2-ND
THERMOSTAT 40DEGC ACT HI SNT-6A

THERMOSTAT 40DEGC ACT HI SNT-6A

Buy Now Datasheet
Temperature Sensors - Thermostats - Solid State - 1662-1671-6-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Thermostats - Solid State
1662-1671-6-ND
Temperature Sensors - Thermostats - Solid State 1662-1671-6-ND
THERMOSTAT 40DEGC ACT HI SNT-6A

THERMOSTAT 40DEGC ACT HI SNT-6A

Buy Now Datasheet
Temperature Sensors - Thermostats - Solid State - 1662-1671-1-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Thermostats - Solid State
1662-1671-1-ND
Temperature Sensors - Thermostats - Solid State 1662-1671-1-ND
THERMOSTAT 40DEGC ACT HI SNT-6A

THERMOSTAT 40DEGC ACT HI SNT-6A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermal Switches and Thermal Protectors
Product Number 1662-1671-2-ND
Product Name Temperature Sensors - Thermostats - Solid State
Mounting/Configuration Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Hermetically Sealed; Direct Immersion
High Temperature Set Point -120 to 640 F (-84 to 338 C)
View Details
100T NEMA 4X, 7, 9 & 13 Hazardous Air Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details