ABLIC Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) S-5712ANSL2-I4T1U

Description
Win Source Part Number: 1235336-S-5712ANSL2- I4T1U Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: S-5712 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 3µA Current - Output (Max): 1mA Sensing Range: 6mT Trip, 2mT Release Voltage - Supply: 1.6V ~ 3.5V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 728-1069-6,1662-1617 -6,1662-1617-2,728-1 069-6,728-1069-2,728 -1069-1,728-1069-2,7 28-1069-1,1662-1617- 1 Base Product Number: S-5712
Request a Quote
Description
Win Source Part Number: 1235336-S-5712ANSL2- I4T1U Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: S-5712 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 3µA Current - Output (Max): 1mA Sensing Range: 6mT Trip, 2mT Release Voltage - Supply: 1.6V ~ 3.5V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 728-1069-6,1662-1617 -6,1662-1617-2,728-1 069-6,728-1069-2,728 -1069-1,728-1069-2,7 28-1069-1,1662-1617- 1 Base Product Number: S-5712
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-5712ANSL2-I4T1U is a low-voltage, omnipolar Hall effect switch IC with open-drain output, designed for battery-powered portable devices. It operates from 1.6 V to 3.5 V and detects the presence of a south magnetic pole with a magnetic operating point of 4.5 mT typ. The device is packaged in the SNT-4A surface-mount format, measures 1.2 mm x 1.2 mm x 0.5 mm, and operates across a temperature range of -40°C to +85°C. It features a slow operating cycle of 50.85 ms typ at a current consumption of 1.4 µA typ. The IC is lead-free, halogen-free, and suitable for applications in mobile phones, tablets, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The S-5712ANSL2-I4T1U is a low-voltage, omnipolar Hall effect switch IC with open-drain output, designed for battery-powered portable devices. It operates from 1.6 V to 3.5 V and detects the presence of a south magnetic pole with a magnetic operating point of 4.5 mT typ. The device is packaged in the SNT-4A surface-mount format, measures 1.2 mm x 1.2 mm x 0.5 mm, and operates across a temperature range of -40°C to +85°C. It features a slow operating cycle of 50.85 ms typ at a current consumption of 1.4 µA typ. The IC is lead-free, halogen-free, and suitable for applications in mobile phones, tablets, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1235336-S-5712ANSL2-I4T1U - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1235336-S-5712ANSL2-I4T1U
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1235336-S-5712ANSL2-I4T1U
Win Source Part Number: 1235336-S-5712ANSL2- I4T1U Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: S-5712 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 3µA Current - Output (Max): 1mA Sensing Range: 6mT Trip, 2mT Release Voltage - Supply: 1.6V ~ 3.5V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 728-1069-6,1662-1617 -6,1662-1617-2,728-1 069-6,728-1069-2,728 -1069-1,728-1069-2,7 28-1069-1,1662-1617- 1 Base Product Number: S-5712

Win Source Part Number: 1235336-S-5712ANSL2-I4T1U
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: S-5712
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 3µA
Current - Output (Max): 1mA
Sensing Range: 6mT Trip, 2mT Release
Voltage - Supply: 1.6V ~ 3.5V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 728-1069-6,1662-1617-6,1662-1617-2,728-1069-6,728-1069-2,728-1069-1,728-1069-2,728-1069-1,1662-1617-1
Base Product Number: S-5712

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1235336-S-5712ANSL2-I4T1U
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391000128273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Specs
Mounting DPDT (2 Form C)
Features -65degC ~ 125degC
View Details
Solid-state relay module - Timer relay module - 857-634 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Electronic Surplus - G3VM-351DY - 1176452-G3VM-351DY - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
5 suppliers