Solid State Relay 20mA 1.4V DC-IN 0.1A 280V AC/DC-OUT 4-Pin DIP SMD Tube Product overview: G3VM-351DY from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA, 1.4V, 0.1A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 20mA, 1.4V, 0.1A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-351DY can be used for catalog matching and distributor lookup.
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176452-G3VM-351DY
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 100mA
Categories: Relays
Supplier Device Package: 4-SMD
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.63VDC
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 100MA 0-350V
Solid State Relays - PCB Mount 350V, SPST-NO, SMD4 SMT 100mA 25ohm 30pF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 183-G3VM-351DY | 1176452-G3VM-351DY | Z12320-ND | G3VM-351DY | G3VM-351DY |
| Product Name | SMD 20mA 1.4V 0.1A Relay | Electronic Surplus - G3VM-351DY | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | Surface Mount | PCBoard; SMD | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) |