ABLIC Inc. Voltage Regulators - Linear S-1312C26-A4T2U3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-B
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-B
Datasheet
Datasheet Summary
Powered by GS/AI

The S-1312C26-A4T2U3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage ranging from 1.0 V to 3.5 V, selectable in 0.05 V increments. It operates with an input voltage between 1.5 V and 5.5 V and offers an output current capability of up to 150 mA, provided the input voltage exceeds the output voltage by at least 1.0 V. The device features a typical dropout voltage of 160 mV at 2.8 V output and a low current consumption of 20 OºA during operation, which increases to a maximum of 30 OºA. In power-off mode, the current consumption is significantly reduced to 0.1 OºA. The S-1312C26-A4T2U3 includes built-in protection features such as overcurrent protection and thermal shutdown to prevent damage from excessive heat. It also supports long battery life with an ON/OFF control circuit. The regulator is suitable for applications in portable communication devices, digital cameras, and battery-powered devices. It can utilize ceramic capacitors of 0.22 OºF or more for both input and output, and it operates effectively within a temperature range of -40°C to +85°C. The product is lead-free and halogen-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The S-1312C26-A4T2U3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage ranging from 1.0 V to 3.5 V, selectable in 0.05 V increments. It operates with an input voltage between 1.5 V and 5.5 V and offers an output current capability of up to 150 mA, provided the input voltage exceeds the output voltage by at least 1.0 V. The device features a typical dropout voltage of 160 mV at 2.8 V output and a low current consumption of 20 OºA during operation, which increases to a maximum of 30 OºA. In power-off mode, the current consumption is significantly reduced to 0.1 OºA. The S-1312C26-A4T2U3 includes built-in protection features such as overcurrent protection and thermal shutdown to prevent damage from excessive heat. It also supports long battery life with an ON/OFF control circuit. The regulator is suitable for applications in portable communication devices, digital cameras, and battery-powered devices. It can utilize ceramic capacitors of 0.22 OºF or more for both input and output, and it operates effectively within a temperature range of -40°C to +85°C. The product is lead-free and halogen-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - S-1312C26-A4T2U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
S-1312C26-A4T2U3
Voltage Regulators - Linear S-1312C26-A4T2U3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-B

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-B

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number S-1312C26-A4T2U3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers