ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear S-1155B36-U5T1G

Description
Win Source Part Number: 1248427-S-1155B36-U5 T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1155 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.6V Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 60dB (1kHz) Protection Features: Overcurrent, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1155 Product Status: Not For New Designs Voltage Dropout (Max): 0.1V @ 200mA
Request a Quote Datasheet
Description
Win Source Part Number: 1248427-S-1155B36-U5 T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1155 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.6V Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 60dB (1kHz) Protection Features: Overcurrent, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1155 Product Status: Not For New Designs Voltage Dropout (Max): 0.1V @ 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248427-S-1155B36-U5T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248427-S-1155B36-U5T1G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248427-S-1155B36-U5T1G
Win Source Part Number: 1248427-S-1155B36-U5 T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1155 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.6V Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 60dB (1kHz) Protection Features: Overcurrent, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1155 Product Status: Not For New Designs Voltage Dropout (Max): 0.1V @ 200mA

Win Source Part Number: 1248427-S-1155B36-U5T1G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1155
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.6V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 60dB (1kHz)
Protection Features: Overcurrent, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1155
Product Status: Not For New Designs
Voltage Dropout (Max): 0.1V @ 200mA

Buy Now Datasheet
Singapore, Singapore
3.6V 500MA SOT89 LDO Voltage Regulator IC
699-S-1155B36-U5T1G
3.6V 500MA SOT89 LDO Voltage Regulator IC 699-S-1155B36-U5T1G
IC REG LINEAR 3.6V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5 Product overview: S-1155B36-U5T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 500MA, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1155B36-U5T1G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.6V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5 Product overview: S-1155B36-U5T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 500MA, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1155B36-U5T1G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1155B36-U5T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1155B36-U5T1G
PMIC - Voltage Regulators - Linear S-1155B36-U5T1G
IC REG LINEAR 3.6V 500MA SOT89-5

IC REG LINEAR 3.6V 500MA SOT89-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1248427-S-1155B36-U5T1G 699-S-1155B36-U5T1G S-1155B36-U5T1G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.6V 500MA SOT89 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT89; Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Shutdown (Inhibit) Pin; Thermal Shutdown Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3949SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Voltage Regulators - 2412910 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
LP2953QML-SP Adjustable Micropower Low-Dropout Voltage Regulator - 5962-9233602VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
3 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 - 910618-ADP162ACBZ-4.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 4-WLCSP (0.96x0.96)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details