ABLIC Inc. 6A Voltage Supervisor IC S-1003CA31I-I6T1U

Description
IC SUPERVISOR 1 CHANNEL SNT-6A Product overview: S-1003CA31I-I6T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1003CA31I-I6T1 U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SNT-6A Product overview: S-1003CA31I-I6T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1003CA31I-I6T1 U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A Voltage Supervisor IC
691-S-1003CA31I-I6T1U
6A Voltage Supervisor IC 691-S-1003CA31I-I6T1U
IC SUPERVISOR 1 CHANNEL SNT-6A Product overview: S-1003CA31I-I6T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1003CA31I-I6T1 U can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SNT-6A Product overview: S-1003CA31I-I6T1U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1003CA31I-I6T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1252688-S-1003CA31I-I6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1252688-S-1003CA31I-I6T1U
Integrated Circuits (ICs) - PMIC - Supervisors 1252688-S-1003CA31I-I6T1U
Win Source Part Number: 1252688-S-1003CA31I- I6T1U Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-1003 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.1V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1003

Win Source Part Number: 1252688-S-1003CA31I-I6T1U
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-1003
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.1V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1003

Buy Now Datasheet
Supervisors - S-1003CA31I-I6T1U-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SNT-6A

Supervisor Push-Pull, Totem Pole 1 Channel SNT-6A

Buy Now Datasheet
Supervisors - S-1003CA31I-I6T1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SNT-6A

Supervisor Push-Pull, Totem Pole 1 Channel SNT-6A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - S-1003CA31I-I6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
S-1003CA31I-I6T1U
Integrated Circuits (ICs) - PMIC - Supervisors S-1003CA31I-I6T1U
IC SUPERVISOR 1 CHANNEL SNT-6A

IC SUPERVISOR 1 CHANNEL SNT-6A

Supplier's Site
PMIC - Supervisors - S-1003CA31I-I6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-1003CA31I-I6T1U
PMIC - Supervisors S-1003CA31I-I6T1U
IC SUPERVISOR 1 CHANNEL SNT-6A

IC SUPERVISOR 1 CHANNEL SNT-6A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
S-1003CA31I-I6T1U
Supervisory Circuits S-1003CA31I-I6T1U
Supervisory Circuits Manual Reset, Delay Voltage Detector

Supervisory Circuits Manual Reset, Delay Voltage Detector

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-S-1003CA31I-I6T1U 1252688-S-1003CA31I-I6T1U S-1003CA31I-I6T1U-ND S-1003CA31I-I6T1U S-1003CA31I-I6T1U S-1003CA31I-I6T1U S-1003CA31I-I6T1U
Product Name 6A Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1; 1
Type Tape & Reel (TR) 6-SMD, Flat Leads 6-SMD, Flat Leads 6-SMD, Flat Leads
Threshold 3.1 volts 3.1 volts 3.1 volts 3.1 volts 3.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details