ABLIC Inc. 27V SOT23 Voltage Supervisor IC S-1000C27-M5T1

Description
IC VOLT DETECTOR 27V SOT23-5 Product overview: S-1000C27-M5T1 from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 27V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1000C27-M5T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLT DETECTOR 27V SOT23-5 Product overview: S-1000C27-M5T1 from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 27V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1000C27-M5T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27V SOT23 Voltage Supervisor IC
691-S-1000C27-M5T1
27V SOT23 Voltage Supervisor IC 691-S-1000C27-M5T1
IC VOLT DETECTOR 27V SOT23-5 Product overview: S-1000C27-M5T1 from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 27V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1000C27-M5T1 can be used for catalog matching and distributor lookup.

IC VOLT DETECTOR 27V SOT23-5 Product overview: S-1000C27-M5T1 from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 27V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-1000C27-M5T1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - S-1000C27-M5T1 - 062778-S-1000C27-M5T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - S-1000C27-M5T1
062778-S-1000C27-M5T1
PMIC - PMIC - Supervisors - S-1000C27-M5T1 062778-S-1000C27-M5T1
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 062778-S-1000C27-M5T 1 Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 062778-S-1000C27-M5T1
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-S-1000C27-M5T1 062778-S-1000C27-M5T1
Product Name 27V SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - S-1000C27-M5T1
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906469 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details