Minco Programmable Round TT521PD0_600F1Z

Description
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)
Datasheet
Description
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Round - TT521PD0_600F1Z - Minco
Minneapolis, MN, United States
Programmable Round
TT521PD0_600F1Z
Programmable Round TT521PD0_600F1Z
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)

Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas.

For applications requiring:

  • Reliable and accurate response
  • Stability and longevity
  • High-accuracy calibration
  • Hazardous environments
  • Ambient Temperature range -200 to +850°C (-328 to +1562°F)
  • Storage Temperature range -55 to 100°C (-67 to 212°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Sensor Transmitters
Product Number TT521PD0_600F1Z
Product Name Programmable Round
Outputs Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Outputs Ethernet; Relay Output
Analog Channels 4 #
Form Factor Panel / Chassis Mount
View Details
 - LTE DIN Rail Analog Transmitters with Ethernet Communication and Analog outputs for Weighing Applications, LTE20SG - Laurel Electronics LLC
Specs
Outputs Ethernet
Form Factor DIN Rail
Excitation & Features Voltage
View Details
DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount - DSCP81-0x - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Excitation & Features Filter; Amplifier
View Details
A20230 Resistance Transmitter | Space-saving 6 mm Enclosure - A20230 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Potentiometers , Resistors
View Details