Minco Fixed Range Miniature TT211PD1EZ

Description
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)
Description
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)
Datasheet
Datasheet Summary
Powered by GS/AI

The Minco TT211PD1EZ is a Fixed Range Miniature RTD transmitter designed for a wide ambient temperature range of -25 to 85°C (-13 to 185°F) and a storage temperature range of -55 to 100°C (-67 to 212°F). It provides a linear output of 4 to 20 mA over the specified temperature range, with a calibration accuracy of ±0.1% of span for platinum RTD inputs. The device features zero and span adjustments of ±5% of span, factory set for ease of use. This model is suitable for applications requiring reliable temperature measurement in environments where agency approvals are not necessary. It operates with a supply voltage of 8.5 to 35 VDC and is reverse polarity protected. The maximum load resistance for the signal carrying loop is determined by the supply voltage, with a maximum of 775 Ω at 24 VDC. The transmitter is housed in a polycarbonate case and is epoxy potted for moisture resistance, weighing 1.1 oz. (30 g).

Datasheet Summary
Powered by GS/AI

The Minco TT211PD1EZ is a Fixed Range Miniature RTD transmitter designed for a wide ambient temperature range of -25 to 85°C (-13 to 185°F) and a storage temperature range of -55 to 100°C (-67 to 212°F). It provides a linear output of 4 to 20 mA over the specified temperature range, with a calibration accuracy of ±0.1% of span for platinum RTD inputs. The device features zero and span adjustments of ±5% of span, factory set for ease of use. This model is suitable for applications requiring reliable temperature measurement in environments where agency approvals are not necessary. It operates with a supply voltage of 8.5 to 35 VDC and is reverse polarity protected. The maximum load resistance for the signal carrying loop is determined by the supply voltage, with a maximum of 775 Ω at 24 VDC. The transmitter is housed in a polycarbonate case and is epoxy potted for moisture resistance, weighing 1.1 oz. (30 g).

Suppliers

Company
Product
Description
Supplier Links
Fixed Range Miniature - TT211PD1EZ - Minco
Minneapolis, MN, United States
Fixed Range Miniature
TT211PD1EZ
Fixed Range Miniature TT211PD1EZ
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)

Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas.

For applications requiring:

  • Reliable and accurate response
  • Stability and longevity
  • High-accuracy calibration
  • Hazardous environments
  • Ambient Temperature range -200 to +850°C (-328 to +1562°F)
  • Storage Temperature range -55 to 100°C (-67 to 212°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Sensor Transmitters
Product Number TT211PD1EZ
Product Name Fixed Range Miniature
Outputs Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

DSCL20 Loop Powered Isolator,
Specs
Outputs Analog Current Output
Form Factor PC Board (optional feature); Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Analog Input 0-20mA
View Details
Plug & Play Smart Load Cell Transmitter - SST-LV - Transducer Techniques, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Form Factor Stand-alone
Analog Input 20.000, 50.000, 100.00, 250.00, 500.00 mV
View Details
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Outputs Ethernet; Relay Output
Analog Channels 4 #
Form Factor Panel / Chassis Mount
View Details
P32200 Strain Gauge Transmitter | SIL 2 / SIL 3 Functional Safety - P32200 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Bridge Input; Load cells , Strain gauges
View Details