Minco Head-MountTemperature Indicators TI196P30_100C

Description
The display range is field programmable via coarse dip switches and two fine adjustment potentiometers. Wiring is easy. Simply connect the indicator in ser ies with the 4 to 20 mA loop. Forward voltage drop is o nly 2.8 VDC. Local indication of process variable for convenient visual verification Enclosures are sealed from harsh environments to enhance product reliability and longevity Variety of mounting options allows for flexible and easy installation Compatible with 4 to 20 mA temperature transmitters for easy sensor interchangeability IP66 NEMA 4X/7 rated (only for TI196)
Datasheet
Description
The display range is field programmable via coarse dip switches and two fine adjustment potentiometers. Wiring is easy. Simply connect the indicator in ser ies with the 4 to 20 mA loop. Forward voltage drop is o nly 2.8 VDC. Local indication of process variable for convenient visual verification Enclosures are sealed from harsh environments to enhance product reliability and longevity Variety of mounting options allows for flexible and easy installation Compatible with 4 to 20 mA temperature transmitters for easy sensor interchangeability IP66 NEMA 4X/7 rated (only for TI196)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Head-MountTemperature Indicators - TI196P30_100C - Minco
Minneapolis, MN, United States
Head-MountTemperature Indicators
TI196P30_100C
Head-MountTemperature Indicators TI196P30_100C
The display range is field programmable via coarse dip switches and two fine adjustment potentiometers. Wiring is easy. Simply connect the indicator in ser ies with the 4 to 20 mA loop. Forward voltage drop is o nly 2.8 VDC. Local indication of process variable for convenient visual verification Enclosures are sealed from harsh environments to enhance product reliability and longevity Variety of mounting options allows for flexible and easy installation Compatible with 4 to 20 mA temperature transmitters for easy sensor interchangeability IP66 NEMA 4X/7 rated (only for TI196)

The display range is field programmable via coarse dip switches and two fine adjustment potentiometers. Wiring is easy. Simply connect the indicator in ser ies with the 4 to 20 mA loop. Forward voltage drop is o nly 2.8 VDC.

  • Local indication of process variable for convenient visual verification
  • Enclosures are sealed from harsh environments to enhance product reliability and longevity
  • Variety of mounting options allows for flexible and easy installation
  • Compatible with 4 to 20 mA temperature transmitters for easy sensor interchangeability
  • IP66 NEMA 4X/7 rated (only for TI196)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Temperature Indicators
Product Number TI196P30_100C
Product Name Head-MountTemperature Indicators
Mounting Options Other Installation Type
Sensed Temperature Range 32 to 212 F (0.0 to 100 C)
Local Interface Digital Front Panel
Display Digital Readouts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details