Minco Thermocouples TC40TT240A

Description
Minco patch-style thermocouples feature quick and easy mounting to all surface types. They also feature PTFE thermocouple wire and polyimide insulation. For applications requiring: Fast, accurate response Extreme environments Temperature range of -200 to 200°C (-328 to 392°F)
Datasheet
Description
Minco patch-style thermocouples feature quick and easy mounting to all surface types. They also feature PTFE thermocouple wire and polyimide insulation. For applications requiring: Fast, accurate response Extreme environments Temperature range of -200 to 200°C (-328 to 392°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples - TC40TT240A - Minco
Minneapolis, MN, United States
Thermocouples
TC40TT240A
Thermocouples TC40TT240A
Minco patch-style thermocouples feature quick and easy mounting to all surface types. They also feature PTFE thermocouple wire and polyimide insulation. For applications requiring: Fast, accurate response Extreme environments Temperature range of -200 to 200°C (-328 to 392°F)

Minco patch-style thermocouples feature quick and easy mounting to all surface types. They also feature PTFE thermocouple wire and polyimide insulation.

For applications requiring:

  • Fast, accurate response
  • Extreme environments
  • Temperature range of -200 to 200°C (-328 to 392°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermocouple Temperature Probes
Product Number TC40TT240A
Product Name Thermocouples
Sensed Temperature -328 to 392 F (-200 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Conax Speed Well Assembly -  - Conax Technologies
Specs
Sensed Temperature -300 to 2000 F (-184 to 1093 C)
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3429072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1181 inch (3 mm)
View Details