Minco Embedment Thermocouples TC102961JG48EB0

Description
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Withstand rough handling and harsh environments Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options
Datasheet
Description
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Withstand rough handling and harsh environments Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedment Thermocouples - TC102961JG48EB0 - Minco
Minneapolis, MN, United States
Embedment Thermocouples
TC102961JG48EB0
Embedment Thermocouples TC102961JG48EB0
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Withstand rough handling and harsh environments Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options

Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.

For applications requiring:

  • Reliable and rapid response
  • Installation in small space
  • Withstand rough handling and harsh environments
  • Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermocouple Temperature Probes
Product Number TC102961JG48EB0
Product Name Embedment Thermocouples
Sensed Temperature -299 to 257 F (-184 to 125 C)
Configuration Grounded Thermocouple
Probe Configuration Other (Special Purpose); Embedment Thermocouples
Unlock Full Specs
to access all available technical data

Similar Products

WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type E; J; K; N
View Details
Blade Path Sensor -  - Conax Technologies
Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
View Details
Pipe Clamp Thermocouples - Style TPW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
Process Connection Threaded (NPT) Fitting
View Details
1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details