Minco Wire-Wound S201PD

Description
Use these elements for general purpose sensing in probes or equipment. PD models meet EN60751, Class B. Specifications Temperature range: . Some elements may be used down to -269°C in certain applications. Contact fac tory for advice on cryogenic use. Element Body: Glass-coated ceramic Resistance Tolerance: ± 0.1% at 0°C Lead Length Tolerance: ± 0.4" (10.2mm) TCR: 0.00385 Ω/Ω/°C Element Diameter tolerance: ±0.005" (0.13 mm) Element Length tolerance: ±0.06 (1.5 mm) Repeatability: ±0.1°C or better Stability: Drift less than 0.1°C/year (normal use) Vibration: Withstands 20 G’s minimum at 10 to 2,000 Hz. Shock: Withstands 100G’s minimum sine wave shock of 8 milliseconds duration
Description
Use these elements for general purpose sensing in probes or equipment. PD models meet EN60751, Class B. Specifications Temperature range: . Some elements may be used down to -269°C in certain applications. Contact fac tory for advice on cryogenic use. Element Body: Glass-coated ceramic Resistance Tolerance: ± 0.1% at 0°C Lead Length Tolerance: ± 0.4" (10.2mm) TCR: 0.00385 Ω/Ω/°C Element Diameter tolerance: ±0.005" (0.13 mm) Element Length tolerance: ±0.06 (1.5 mm) Repeatability: ±0.1°C or better Stability: Drift less than 0.1°C/year (normal use) Vibration: Withstands 20 G’s minimum at 10 to 2,000 Hz. Shock: Withstands 100G’s minimum sine wave shock of 8 milliseconds duration

Suppliers

Company
Product
Description
Supplier Links
Wire-Wound - S201PD - Minco
Minneapolis, MN, United States
Wire-Wound
S201PD
Wire-Wound S201PD
Use these elements for general purpose sensing in probes or equipment. PD models meet EN60751, Class B. Specifications Temperature range: . Some elements may be used down to -269°C in certain applications. Contact fac tory for advice on cryogenic use. Element Body: Glass-coated ceramic Resistance Tolerance: ± 0.1% at 0°C Lead Length Tolerance: ± 0.4" (10.2mm) TCR: 0.00385 Ω/Ω/°C Element Diameter tolerance: ±0.005" (0.13 mm) Element Length tolerance: ±0.06 (1.5 mm) Repeatability: ±0.1°C or better Stability: Drift less than 0.1°C/year (normal use) Vibration: Withstands 20 G’s minimum at 10 to 2,000 Hz. Shock: Withstands 100G’s minimum sine wave shock of 8 milliseconds duration

Use these elements for general purpose sensing in probes or equipment. PD models meet EN60751, Class B.

Specifications

  • Temperature range: . Some elements may be used down to -269°C in certain applications. Contact fac tory for advice on cryogenic use.
  • Element Body: Glass-coated ceramic
  • Resistance Tolerance: ± 0.1% at 0°C
  • Lead Length Tolerance: ± 0.4" (10.2mm)
  • TCR: 0.00385 Ω/Ω/°C
  • Element Diameter tolerance: ±0.005" (0.13 mm)
  • Element Length tolerance: ±0.06 (1.5 mm)
  • Repeatability: ±0.1°C or better
  • Stability: Drift less than 0.1°C/year (normal use)
  • Vibration: Withstands 20 G’s minimum at 10 to 2,000 Hz.
  • Shock: Withstands 100G’s minimum sine wave shock of 8 milliseconds duration
Supplier's Site

Technical Specifications

  Minco
Product Category Resistive Temperature Devices (RTD) Elements
Product Number S201PD
Product Name Wire-Wound
Operating Temperature -148 to 1022 F (-100 to 550 C)
Nominal Resistance 100 R0 @ 0° C
Coefficient of Resistance 0.003850 Alpha / °C
Technology Wire Wound; (Platinum)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensors - 2713129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -103 to 482 F (-75 to 250 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
RTD Spring-Loaded Replacement Element - Sensor with Connection Heads -  - Pyromation
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Accuracy 0.0600 to 0.1200 ±% Full Scale
Coefficient of Resistance 0.003850 Alpha / °C
View Details
RTD Sensor Elements - NB-PTCO-002 - TE Connectivity
Specs
Operating Temperature 1112 F (600 C)
Accuracy 0.3000 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers
Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details