Minco Cable Seals FG4015P3SS2V160

Description
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Datasheet
Description
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Seals - FG4015P3SS2V160 - Minco
Minneapolis, MN, United States
Cable Seals
FG4015P3SS2V160
Cable Seals FG4015P3SS2V160
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)

Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified.

For applications requiring:

  • Oil-tight sealing
  • Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF)
  • Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Sealing Glands
Product Number FG4015P3SS2V160
Product Name Cable Seals
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Cable Glands - 2100621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details