Minco Cable Seals FG3015P3SS4V100

Description
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Datasheet
Description
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Seals - FG3015P3SS4V100 - Minco
Minneapolis, MN, United States
Cable Seals
FG3015P3SS4V100
Cable Seals FG3015P3SS4V100
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)

Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified.

For applications requiring:

  • Oil-tight sealing
  • Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF)
  • Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Sealing Glands
Product Number FG3015P3SS4V100
Product Name Cable Seals
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 2100628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details