Minco Cable Seals FG1015P2SS2V130

Description
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Datasheet
Description
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Seals - FG1015P2SS2V130 - Minco
Minneapolis, MN, United States
Cable Seals
FG1015P2SS2V130
Cable Seals FG1015P2SS2V130
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)

Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified.

For applications requiring:

  • Oil-tight sealing
  • Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF)
  • Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Sealing Glands
Product Number FG1015P2SS2V130
Product Name Cable Seals
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605014R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Polystyrene Cable Gland - 5202094 - Altech Corp.
Specs
Application Cable & Wire
Material Polystyrene
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Milvent Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details