STEGO Thermostat Controller, Nc, Ip20; Transducer Function Stego 01160.0-01

Description
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:+15°C to 25°C; Contact Rating:5A at 240VAC; Contact Operation:Normally Closed; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:+15°C to 25°C; Contact Rating:5A at 240VAC; Contact Operation:Normally Closed; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Controller, Nc, Ip20; Transducer Function Stego - 39M5383 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat Controller, Nc, Ip20; Transducer Function Stego
39M5383
Thermostat Controller, Nc, Ip20; Transducer Function Stego 39M5383
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:+15°C to 25°C; Contact Rating:5A at 240VAC; Contact Operation:Normally Closed; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes

THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:+15°C to 25°C; Contact Rating:5A at 240VAC; Contact Operation:Normally Closed; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 39M5383
Product Name Thermostat Controller, Nc, Ip20; Transducer Function Stego
Unlock Full Specs
to access all available technical data

Similar Products

AC to DC Digital Temperature and Time Controller - DTC-T - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details
Temperature Controller - Model TEC-9100 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details