Mill-Max Mfg. Corp. Spring Loaded 858-22-004-80-011101

Description
4 Position Spring Piston Connector Through Hole
Request a Quote Datasheet
Description
4 Position Spring Piston Connector Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - ED11577-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
ED11577-ND
Spring Loaded ED11577-ND
4 Position Spring Piston Connector Through Hole

4 Position Spring Piston Connector Through Hole

Buy Now Datasheet
Btb Connector, Header, 4Pos, 1Row; Spring Loaded Connector Type Mill Max - 23AH3873 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Header, 4Pos, 1Row; Spring Loaded Connector Type Mill Max
23AH3873
Btb Connector, Header, 4Pos, 1Row; Spring Loaded Connector Type Mill Max 23AH3873
BTB CONNECTOR, HEADER, 4POS, 1ROW; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

BTB CONNECTOR, HEADER, 4POS, 1ROW; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number ED11577-ND 23AH3873
Product Name Spring Loaded Btb Connector, Header, 4Pos, 1Row; Spring Loaded Connector Type Mill Max
Connector Type Piston
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26669-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1359-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Polarized Nano Connectors - COTS - A79618-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers